Vishay Intertechnology, Inc. Ceramic Capacitors D151G33U2JH63J5R

Description
150pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
150pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D151G33U2JH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D151G33U2JH63J5R-ND
Ceramic Capacitors D151G33U2JH63J5R-ND
150pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

150pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 100V 150Pf ±2% U2J Bulk E3 Vishay - 91K7572 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 150Pf ±2% U2J Bulk E3 Vishay
91K7572
D 100V 150Pf ±2% U2J Bulk E3 Vishay 91K7572
D 100V 150pF ±2% U2J BULK e3

D 100V 150pF ±2% U2J BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D151G33U2JH63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D151G33U2JH63J5R
Capacitors - Ceramic Capacitors D151G33U2JH63J5R
CAP CER 150PF 100V U2J RADIAL

CAP CER 150PF 100V U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D151G33U2JH63J5R-ND 91K7572 D151G33U2JH63J5R
Product Name Ceramic Capacitors D 100V 150Pf ±2% U2J Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details