Vishay Intertechnology, Inc. Ceramic Capacitors D150J20U2JL63L6R

Description
15pF ±5% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
15pF ±5% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D150J20U2JL63L6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D150J20U2JL63L6R-ND
Ceramic Capacitors D150J20U2JL63L6R-ND
15pF ±5% 500V Ceramic Capacitor U2J Radial, Disc

15pF ±5% 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 500V 15Pf ±5% U2J Bulk E3 Vishay - 91K7547 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 15Pf ±5% U2J Bulk E3 Vishay
91K7547
D 500V 15Pf ±5% U2J Bulk E3 Vishay 91K7547
D 500V 15pF ±5% U2J BULK e3

D 500V 15pF ±5% U2J BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D150J20U2JL63L6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D150J20U2JL63L6R
Capacitors - Ceramic Capacitors D150J20U2JL63L6R
CAP CER 15PF 500V U2J RADIAL

CAP CER 15PF 500V U2J RADIAL

Supplier's Site
Ceramic Capacitors - D150J20U2JL63L6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D150J20U2JL63L6R
Ceramic Capacitors D150J20U2JL63L6R
CAP CER 15PF 500V U2J RADIAL

CAP CER 15PF 500V U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D150J20U2JL63L6R-ND 91K7547 D150J20U2JL63L6R D150J20U2JL63L6R
Product Name Ceramic Capacitors D 500V 15Pf ±5% U2J Bulk E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17CF561J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers