Vishay Precision Group Ceramic Capacitors D122Z20Y5VH6UL2R

Description
1200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D122Z20Y5VH6UL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D122Z20Y5VH6UL2R-ND
Ceramic Capacitors D122Z20Y5VH6UL2R-ND
1200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

1200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
D 100V 1,2Nf -20/% Y5V Ammo E3 Vishay - 91K7439 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1,2Nf -20/% Y5V Ammo E3 Vishay
91K7439
D 100V 1,2Nf -20/% Y5V Ammo E3 Vishay 91K7439
D 100V 1,2NF -20/% Y5V AMMO E3

D 100V 1,2NF -20/% Y5V AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - D122Z20Y5VH6UL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D122Z20Y5VH6UL2R
Capacitors - Ceramic Capacitors D122Z20Y5VH6UL2R
CAP CER 1200PF 100V Y5V RADIAL

CAP CER 1200PF 100V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D122Z20Y5VH6UL2R-ND 91K7439 D122Z20Y5VH6UL2R
Product Name Ceramic Capacitors D 100V 1,2Nf -20/% Y5V Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers