Vishay Precision Group Ceramic Capacitors D122Z20Y5VH65L2R

Description
1200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D122Z20Y5VH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D122Z20Y5VH65L2R-ND
Ceramic Capacitors D122Z20Y5VH65L2R-ND
1200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

1200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
D 100V 1,2Nf -20/% Y5V Bulk E3 Vishay - 91K7443 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1,2Nf -20/% Y5V Bulk E3 Vishay
91K7443
D 100V 1,2Nf -20/% Y5V Bulk E3 Vishay 91K7443
D 100V 1,2NF -20/% Y5V BULK E3

D 100V 1,2NF -20/% Y5V BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - D122Z20Y5VH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D122Z20Y5VH65L2R
Capacitors - Ceramic Capacitors D122Z20Y5VH65L2R
CAP CER 1200PF 100V Y5V RADIAL

CAP CER 1200PF 100V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D122Z20Y5VH65L2R-ND 91K7443 D122Z20Y5VH65L2R
Product Name Ceramic Capacitors D 100V 1,2Nf -20/% Y5V Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details