Vishay Precision Group Ceramic Capacitors D122M20Z5UH6UJ5R

Description
1200pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1200pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D122M20Z5UH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D122M20Z5UH6UJ5R-ND
Ceramic Capacitors D122M20Z5UH6UJ5R-ND
1200pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

1200pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D122M20Z5UH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D122M20Z5UH6UJ5R
Capacitors - Ceramic Capacitors D122M20Z5UH6UJ5R
CAP CER 1200PF 100V Z5U RADIAL

CAP CER 1200PF 100V Z5U RADIAL

Supplier's Site
D 100V 1,2Nf ±20% Z5U Ammo E3 Vishay - 91K7430 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1,2Nf ±20% Z5U Ammo E3 Vishay
91K7430
D 100V 1,2Nf ±20% Z5U Ammo E3 Vishay 91K7430
D 100V 1,2nF ±20% Z5U AMMO e3

D 100V 1,2nF ±20% Z5U AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D122M20Z5UH6UJ5R-ND D122M20Z5UH6UJ5R 91K7430
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 1,2Nf ±20% Z5U Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details