Vishay Precision Group Ceramic Capacitors D122K20Y5PH6UJ5R

Description
1200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D122K20Y5PH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D122K20Y5PH6UJ5R-ND
Ceramic Capacitors D122K20Y5PH6UJ5R-ND
1200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

1200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 100V 1,2Nf ±10% Y5P Ammo E3 Vishay - 91K7417 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1,2Nf ±10% Y5P Ammo E3 Vishay
91K7417
D 100V 1,2Nf ±10% Y5P Ammo E3 Vishay 91K7417
D 100V 1,2nF ±10% Y5P AMMO e3

D 100V 1,2nF ±10% Y5P AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D122K20Y5PH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D122K20Y5PH6UJ5R
Capacitors - Ceramic Capacitors D122K20Y5PH6UJ5R
CAP CER 1200PF 100V Y5P RADIAL

CAP CER 1200PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D122K20Y5PH6UJ5R-ND 91K7417 D122K20Y5PH6UJ5R
Product Name Ceramic Capacitors D 100V 1,2Nf ±10% Y5P Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011526 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers