Vishay Precision Group Ceramic Capacitors D122K20Y5PH6TJ5R

Description
1200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D122K20Y5PH6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D122K20Y5PH6TJ5R-ND
Ceramic Capacitors D122K20Y5PH6TJ5R-ND
1200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

1200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D122K20Y5PH6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D122K20Y5PH6TJ5R
Capacitors - Ceramic Capacitors D122K20Y5PH6TJ5R
CAP CER 1200PF 100V Y5P RADIAL

CAP CER 1200PF 100V Y5P RADIAL

Supplier's Site
D 100V 1,2Nf ±10% Y5P Reel E3 Vishay - 91K7415 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1,2Nf ±10% Y5P Reel E3 Vishay
91K7415
D 100V 1,2Nf ±10% Y5P Reel E3 Vishay 91K7415
D 100V 1,2nF ±10% Y5P REEL e3

D 100V 1,2nF ±10% Y5P REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D122K20Y5PH6TJ5R-ND D122K20Y5PH6TJ5R 91K7415
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 1,2Nf ±10% Y5P Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101902U040AB1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers