Vishay Precision Group Ceramic Capacitors D122K20Y5PH63J5R

Description
1200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D122K20Y5PH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D122K20Y5PH63J5R-ND
Ceramic Capacitors D122K20Y5PH63J5R-ND
1200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

1200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D122K20Y5PH63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D122K20Y5PH63J5R
Capacitors - Ceramic Capacitors D122K20Y5PH63J5R
CAP CER 1200PF 100V Y5P RADIAL

CAP CER 1200PF 100V Y5P RADIAL

Supplier's Site
Ceramic Capacitors - D122K20Y5PH63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D122K20Y5PH63J5R
Ceramic Capacitors D122K20Y5PH63J5R
CAP CER 1200PF 100V Y5P RADIAL

CAP CER 1200PF 100V Y5P RADIAL

Supplier's Site
D 100V 1,2Nf ±10% Y5P Bulk E3 Vishay - 91K7419 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1,2Nf ±10% Y5P Bulk E3 Vishay
91K7419
D 100V 1,2Nf ±10% Y5P Bulk E3 Vishay 91K7419
D 100V 1,2nF ±10% Y5P BULK e3

D 100V 1,2nF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D122K20Y5PH63J5R-ND D122K20Y5PH63J5R D122K20Y5PH63J5R 91K7419
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors D 100V 1,2Nf ±10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C11AH4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details