Vishay Intertechnology, Inc. Ceramic Capacitors D121K20Y5PH6UL2R

Description
120pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
120pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D121K20Y5PH6UL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D121K20Y5PH6UL2R-ND
Ceramic Capacitors D121K20Y5PH6UL2R-ND
120pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

120pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D121K20Y5PH6UL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D121K20Y5PH6UL2R
Capacitors - Ceramic Capacitors D121K20Y5PH6UL2R
CAP CER 120PF 100V Y5P RADIAL

CAP CER 120PF 100V Y5P RADIAL

Supplier's Site
D 100V 120Pf ± 10% Y5P Ammo E3 Vishay - 91K7406 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 120Pf ± 10% Y5P Ammo E3 Vishay
91K7406
D 100V 120Pf ± 10% Y5P Ammo E3 Vishay 91K7406
D 100V 120pF ± 10% Y5P AMMO e3

D 100V 120pF ± 10% Y5P AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D121K20Y5PH6UL2R-ND D121K20Y5PH6UL2R 91K7406
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 120Pf ± 10% Y5P Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details