120pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
D 500V 120pF ±2% U2J AMMO e3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | D121G47U2JL6UJ5R-ND | 91K7395 |
| Product Name | Ceramic Capacitors | D 500V 120Pf ±2% U2J Ammo E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) |