Vishay Intertechnology, Inc. Ceramic Capacitors D121G47U2JL65J5R

Description
120pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
120pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D121G47U2JL65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D121G47U2JL65J5R-ND
Ceramic Capacitors D121G47U2JL65J5R-ND
120pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

120pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 500V 120Pf ±2% U2J Bulk E3 Vishay - 91K7397 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 120Pf ±2% U2J Bulk E3 Vishay
91K7397
D 500V 120Pf ±2% U2J Bulk E3 Vishay 91K7397
D 500V 120pF ±2% U2J BULK e3

D 500V 120pF ±2% U2J BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D121G47U2JL65J5R-ND 91K7397
Product Name Ceramic Capacitors D 500V 120Pf ±2% U2J Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/052031 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details