Vishay Intertechnology, Inc. Ceramic Capacitors D121G33U2JH65L2R

Description
120pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
120pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D121G33U2JH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D121G33U2JH65L2R-ND
Ceramic Capacitors D121G33U2JH65L2R-ND
120pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

120pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D121G33U2JH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D121G33U2JH65L2R
Capacitors - Ceramic Capacitors D121G33U2JH65L2R
CAP CER 120PF 100V U2J RADIAL

CAP CER 120PF 100V U2J RADIAL

Supplier's Site
D 100V 120Pf ±2% U2J Bulk E3 Vishay - 91K7385 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 120Pf ±2% U2J Bulk E3 Vishay
91K7385
D 100V 120Pf ±2% U2J Bulk E3 Vishay 91K7385
D 100V 120pF ±2% U2J BULK e3

D 100V 120pF ±2% U2J BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D121G33U2JH65L2R-ND D121G33U2JH65L2R 91K7385
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 120Pf ±2% U2J Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Capacitor, Ceramic;0.1uF;Multilayer;Radial;100 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186303 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers