12pF ±2% 500V Ceramic Capacitor C0G, NP0 Radial, Disc
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | D120G20C0GL6UJ5R-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 2 (+/- %) |