Vishay Intertechnology, Inc. Ceramic Capacitors D103Z39Y5VL6UJ5R

Description
10000pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103Z39Y5VL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103Z39Y5VL6UJ5R-ND
Ceramic Capacitors D103Z39Y5VL6UJ5R-ND
10000pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc

10000pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
10000PF 500V Capacitor
60-D103Z39Y5VL6UJ5R
10000PF 500V Capacitor 60-D103Z39Y5VL6UJ5R
CAP CER 10000PF 500V Y5V RADIAL Product overview: D103Z39Y5VL6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D103Z39Y5VL6UJ5R can be used for catalog matching and distributor lookup.

CAP CER 10000PF 500V Y5V RADIAL Product overview: D103Z39Y5VL6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D103Z39Y5VL6UJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - D103Z39Y5VL6UJ5R - 1031974-D103Z39Y5VL6UJ5R - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - D103Z39Y5VL6UJ5R
1031974-D103Z39Y5VL6UJ5R
Ceramic Capacitors - D103Z39Y5VL6UJ5R 1031974-D103Z39Y5VL6UJ5R
Manufacturer: Vishay Win Source Part Number: 1031974-D103Z39Y5VL6 UJ5R Packaging: AMMO PACKAGE Voltage Rating: 500V Applications: General Purpose Mounting: Through Hole Capacitance: 10000pF Tolerance: -20%, +80% Temperature Coefficient: Y5V (F) Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Categories: Capacitors Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 0.394" Dia (10.00mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1031974-D103Z39Y5VL6UJ5R
Packaging: AMMO PACKAGE
Voltage Rating: 500V
Applications: General Purpose
Mounting: Through Hole
Capacitance: 10000pF
Tolerance: -20%, +80%
Temperature Coefficient: Y5V (F)
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Categories: Capacitors
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 0.394" Dia (10.00mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D103Z39Y5VL6UJ5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D103Z39Y5VL6UJ5R
Capacitors - Ceramic Capacitors D103Z39Y5VL6UJ5R
CAP CER 10000PF 500V Y5V RADIAL

CAP CER 10000PF 500V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D103Z39Y5VL6UJ5R-ND 60-D103Z39Y5VL6UJ5R 1031974-D103Z39Y5VL6UJ5R D103Z39Y5VL6UJ5R
Product Name Ceramic Capacitors 10000PF 500V Capacitor Ceramic Capacitors - D103Z39Y5VL6UJ5R Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 85 C (-22 to 185 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) -20 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers