Vishay Intertechnology, Inc. Ceramic Capacitors D103Z29Z5UH6UJ5R

Description
10000pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103Z29Z5UH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103Z29Z5UH6UJ5R-ND
Ceramic Capacitors D103Z29Z5UH6UJ5R-ND
10000pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

10000pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D103Z29Z5UH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D103Z29Z5UH6UJ5R
Capacitors - Ceramic Capacitors D103Z29Z5UH6UJ5R
CAP CER 10000PF 100V Z5U RADIAL

CAP CER 10000PF 100V Z5U RADIAL

Supplier's Site
D 100V 10Nf -20/% Z5U Ammo E3 Vishay - 91K7262 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 10Nf -20/% Z5U Ammo E3 Vishay
91K7262
D 100V 10Nf -20/% Z5U Ammo E3 Vishay 91K7262
D 100V 10NF -20/% Z5U AMMO E3

D 100V 10NF -20/% Z5U AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D103Z29Z5UH6UJ5R-ND D103Z29Z5UH6UJ5R 91K7262
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 10Nf -20/% Z5U Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details