10000pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
CAP CER 10000PF 100V Y5V RADIAL
D 100V 10nF -20/No change80% Y5V BULK e3
CAP CER 10000PF 100V Y5V RADIAL
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D103Z29Y5VH63L6R-ND | D103Z29Y5VH63L6R | 21M7488 | D103Z29Y5VH63L6R |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | D 100V 10Nf -20/no Change80% Y5V Bulk E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |