Vishay Intertechnology, Inc. Ceramic Capacitors D103Z29Y5VH63L2R

Description
10000pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103Z29Y5VH63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103Z29Y5VH63L2R-ND
Ceramic Capacitors D103Z29Y5VH63L2R-ND
10000pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

10000pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D103Z29Y5VH63L2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D103Z29Y5VH63L2R
Ceramic Capacitors D103Z29Y5VH63L2R
CAP CER 10000PF 100V Y5V RADIAL

CAP CER 10000PF 100V Y5V RADIAL

Supplier's Site Datasheet
D 100V 10Nf -20/% Y5V Bulk E3 Vishay - 91K7255 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 10Nf -20/% Y5V Bulk E3 Vishay
91K7255
D 100V 10Nf -20/% Y5V Bulk E3 Vishay 91K7255
D 100V 10NF -20/% Y5V BULK E3

D 100V 10NF -20/% Y5V BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - D103Z29Y5VH63L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D103Z29Y5VH63L2R
Capacitors - Ceramic Capacitors D103Z29Y5VH63L2R
CAP CER 10000PF 100V Y5V RADIAL

CAP CER 10000PF 100V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D103Z29Y5VH63L2R-ND D103Z29Y5VH63L2R 91K7255 D103Z29Y5VH63L2R
Product Name Ceramic Capacitors Ceramic Capacitors D 100V 10Nf -20/% Y5V Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Thin Film Capacitors - 1761-CSA-100-20X20X4-G-500-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details