Vishay Intertechnology, Inc. Ceramic Capacitors D103Z29Y5VF63J5R

Description
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103Z29Y5VF63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103Z29Y5VF63J5R-ND
Ceramic Capacitors D103Z29Y5VF63J5R-ND
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc

10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
D 50V 10Nf -20/% Y5V Bulk E3 Vishay - 91K7249 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 10Nf -20/% Y5V Bulk E3 Vishay
91K7249
D 50V 10Nf -20/% Y5V Bulk E3 Vishay 91K7249
D 50V 10NF -20/% Y5V BULK E3

D 50V 10NF -20/% Y5V BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - D103Z29Y5VF63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D103Z29Y5VF63J5R
Capacitors - Ceramic Capacitors D103Z29Y5VF63J5R
CAP CER 10000PF 50V Y5V RADIAL

CAP CER 10000PF 50V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D103Z29Y5VF63J5R-ND 91K7249 D103Z29Y5VF63J5R
Product Name Ceramic Capacitors D 50V 10Nf -20/% Y5V Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details