Vishay Intertechnology, Inc. Ceramic Capacitors D103Z25Z5VH65K6R

Description
10000pF -20%, +80% 100V Ceramic Capacitor Z5V Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +80% 100V Ceramic Capacitor Z5V Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103Z25Z5VH65K6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103Z25Z5VH65K6R-ND
Ceramic Capacitors D103Z25Z5VH65K6R-ND
10000pF -20%, +80% 100V Ceramic Capacitor Z5V Radial, Disc

10000pF -20%, +80% 100V Ceramic Capacitor Z5V Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D103Z25Z5VH65K6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D103Z25Z5VH65K6R
Ceramic Capacitors D103Z25Z5VH65K6R
CAP CER 10000PF 100V Z5V RADIAL

CAP CER 10000PF 100V Z5V RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - D103Z25Z5VH65K6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D103Z25Z5VH65K6R
Capacitors - Ceramic Capacitors D103Z25Z5VH65K6R
CAP CER 10000PF 100V Z5V RADIAL

CAP CER 10000PF 100V Z5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D103Z25Z5VH65K6R-ND D103Z25Z5VH65K6R D103Z25Z5VH65K6R
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers