Vishay Intertechnology, Inc. Ceramic Capacitors D103Z25Z5VF63L6R

Description
10000pF -20%, +80% 50V Ceramic Capacitor Z5V Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +80% 50V Ceramic Capacitor Z5V Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5115-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5115-ND
Ceramic Capacitors BC5115-ND
10000pF -20%, +80% 50V Ceramic Capacitor Z5V Radial, Disc

10000pF -20%, +80% 50V Ceramic Capacitor Z5V Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, 0.01Uf, 50V, Z5V, Radial; Capacitance Vishay - 80K9840 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 50V, Z5V, Radial; Capacitance Vishay
80K9840
Ceramic Capacitor, 0.01Uf, 50V, Z5V, Radial; Capacitance Vishay 80K9840
CERAMIC CAPACITOR, 0.01UF, 50V, Z5V, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:6.4mm; Capacitor Terminals:PC Pin; Product Range:D Series; Series Name:DRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 50V, Z5V, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:6.4mm; Capacitor Terminals:PC Pin; Product Range:D Series; Series Name:DRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BC5115-ND 80K9840
Product Name Ceramic Capacitors Ceramic Capacitor, 0.01Uf, 50V, Z5V, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P30R473K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details