Vishay Intertechnology, Inc. Ceramic Capacitors D103Z25Z5VF63J5R

Description
10000pF -20%, +80% 50V Ceramic Capacitor Z5V Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +80% 50V Ceramic Capacitor Z5V Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103Z25Z5VF63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103Z25Z5VF63J5R-ND
Ceramic Capacitors D103Z25Z5VF63J5R-ND
10000pF -20%, +80% 50V Ceramic Capacitor Z5V Radial, Disc

10000pF -20%, +80% 50V Ceramic Capacitor Z5V Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D103Z25Z5VF63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D103Z25Z5VF63J5R
Capacitors - Ceramic Capacitors D103Z25Z5VF63J5R
CAP CER 10000PF 50V Z5V RADIAL

CAP CER 10000PF 50V Z5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number D103Z25Z5VF63J5R-ND D103Z25Z5VF63J5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C1206C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers