Vishay Intertechnology, Inc. Ceramic Capacitors D103M43Z5UL6TJ5R

Description
10000pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103M43Z5UL6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103M43Z5UL6TJ5R-ND
Ceramic Capacitors D103M43Z5UL6TJ5R-ND
10000pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc

10000pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,10Nf,500Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay - 91K7229 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Nf,500Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
91K7229
Capacitor,ceramic,10Nf,500Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay 91K7229
Capacitor,Ceramic,10 nF,500VDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Capacitor,Ceramic,10nF,500VDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - D103M43Z5UL6TJ5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D103M43Z5UL6TJ5R
Capacitors - Ceramic Capacitors D103M43Z5UL6TJ5R
CAP CER 10000PF 500V Z5U RADIAL

CAP CER 10000PF 500V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number D103M43Z5UL6TJ5R-ND 91K7229 D103M43Z5UL6TJ5R
Product Name Ceramic Capacitors Capacitor,ceramic,10Nf,500Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - M39014/021284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details