Vishay Precision Group Ceramic Capacitors D103M43Z5UL6TE6R

Description
10000pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103M43Z5UL6TE6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103M43Z5UL6TE6R-ND
Ceramic Capacitors D103M43Z5UL6TE6R-ND
10000pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc

10000pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 500V 10Nf ± 20% Z5U Reel E3 Vishay - 91K7228 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 10Nf ± 20% Z5U Reel E3 Vishay
91K7228
D 500V 10Nf ± 20% Z5U Reel E3 Vishay 91K7228
D 500V 10nF ± 20% Z5U REEL e3

D 500V 10nF ± 20% Z5U REEL e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D103M43Z5UL6TE6R-ND 91K7228
Product Name Ceramic Capacitors D 500V 10Nf ± 20% Z5U Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX683K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details