Vishay Intertechnology, Inc. Ceramic Capacitors D103M29Z5UH6UJ5R

Description
10000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5213CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5213CT-ND
Ceramic Capacitors BC5213CT-ND
10000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

10000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - BC5213TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5213TB-ND
Ceramic Capacitors BC5213TB-ND
10000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

10000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Cap, Disc, Z5U, 0.01Uf, 100V, Rad; Capacitance Vishay - 91K7219 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, Z5U, 0.01Uf, 100V, Rad; Capacitance Vishay
91K7219
Cap, Disc, Z5U, 0.01Uf, 100V, Rad; Capacitance Vishay 91K7219
CAP, DISC, Z5U, 0.01UF, 100V, RAD; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:D Series; Series Name:D RoHS Compliant: Yes

CAP, DISC, Z5U, 0.01UF, 100V, RAD; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:D Series; Series Name:D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BC5213CT-ND 91K7219
Product Name Ceramic Capacitors Cap, Disc, Z5U, 0.01Uf, 100V, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details