10000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
D 100V 10nF ± 20% Z5U BULK e3
CAP CER 10000PF 100V Z5U RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D103M29Z5UH63J5R-ND | 91K7223 | D103M29Z5UH63J5R |
| Product Name | Ceramic Capacitors | D 100V 10Nf ± 20% Z5U Bulk E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) |