Vishay Intertechnology, Inc. Ceramic Capacitors D103M29Z5UF63J5R

Description
10000pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103M29Z5UF63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103M29Z5UF63J5R-ND
Ceramic Capacitors D103M29Z5UF63J5R-ND
10000pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

10000pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D103M29Z5UF63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D103M29Z5UF63J5R
Capacitors - Ceramic Capacitors D103M29Z5UF63J5R
CAP CER 10000PF 50V Z5U RADIAL

CAP CER 10000PF 50V Z5U RADIAL

Supplier's Site
D 50V 10Nf ± 20% Z5U Bulk E3 Vishay - 91K7215 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 10Nf ± 20% Z5U Bulk E3 Vishay
91K7215
D 50V 10Nf ± 20% Z5U Bulk E3 Vishay 91K7215
D 50V 10nF ± 20% Z5U BULK e3

D 50V 10nF ± 20% Z5U BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D103M29Z5UF63J5R-ND D103M29Z5UF63J5R 91K7215
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 10Nf ± 20% Z5U Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - M22G560J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers