Vishay Intertechnology, Inc. 100 V Capacitor D103K69X7RL6BJ7R

Description
Ceramic Disc Capacitors Class 1, 100 V (DC) Narrow Tolerance Product overview: D103K69X7RL6BJ7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D103K69X7RL6BJ7R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Disc Capacitors Class 1, 100 V (DC) Narrow Tolerance Product overview: D103K69X7RL6BJ7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D103K69X7RL6BJ7R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100 V Capacitor
60-D103K69X7RL6BJ7R
100 V Capacitor 60-D103K69X7RL6BJ7R
Ceramic Disc Capacitors Class 1, 100 V (DC) Narrow Tolerance Product overview: D103K69X7RL6BJ7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D103K69X7RL6BJ7R can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors Class 1, 100 V (DC) Narrow Tolerance Product overview: D103K69X7RL6BJ7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D103K69X7RL6BJ7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - D103K69X7RL6BJ7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103K69X7RL6BJ7R-ND
Ceramic Capacitors D103K69X7RL6BJ7R-ND
10000pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

10000pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1157027-D103K69X7RL6BJ7R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1157027-D103K69X7RL6BJ7R
Capacitors - Ceramic Capacitors 1157027-D103K69X7RL6BJ7R
Win Source Part Number: 1157027-D103K69X7RL6 BJ7R Category: Capacitors>Ceramic Capacitors Series: D Package: Bulk Applications: General Purpose Standard Package: 500 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.689" Dia (17.50mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1157027-D103K69X7RL6BJ7R
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Bulk
Applications: General Purpose
Standard Package: 500
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.689" Dia (17.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Ceramic Capacitors - D103K69X7RL6BJ7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D103K69X7RL6BJ7R
Ceramic Capacitors D103K69X7RL6BJ7R
CAP CER 10000PF 500V X7R RADIAL

CAP CER 10000PF 500V X7R RADIAL

Supplier's Site Datasheet
D 500V 10Nf ±10% X7R Bulk E3 Vishay - 91K7206 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 10Nf ±10% X7R Bulk E3 Vishay
91K7206
D 500V 10Nf ±10% X7R Bulk E3 Vishay 91K7206
D 500V 10nF ±10% X7R BULK e3

D 500V 10nF ±10% X7R BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D103K69X7RL6BJ7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D103K69X7RL6BJ7R
Capacitors - Ceramic Capacitors D103K69X7RL6BJ7R
CAP CER 10000PF 500V X7R RADIAL

CAP CER 10000PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-D103K69X7RL6BJ7R D103K69X7RL6BJ7R-ND 1157027-D103K69X7RL6BJ7R D103K69X7RL6BJ7R 91K7206 D103K69X7RL6BJ7R
Product Name 100 V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors D 500V 10Nf ±10% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GE102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details