Vishay Intertechnology, Inc. Through-Hole 100 V 0.01 uF Capacitor D103K43Y5PH63L2R

Description
CAPACITOR, CERAMIC, 100 V, Y5P, 0.01 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: D103K43Y5PH63L2R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100 V, 0.01 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100 V, 0.01 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D103K43Y5PH63L2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, CERAMIC, 100 V, Y5P, 0.01 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: D103K43Y5PH63L2R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100 V, 0.01 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100 V, 0.01 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D103K43Y5PH63L2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 100 V 0.01 uF Capacitor
60-D103K43Y5PH63L2R
Through-Hole 100 V 0.01 uF Capacitor 60-D103K43Y5PH63L2R
CAPACITOR, CERAMIC, 100 V, Y5P, 0.01 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: D103K43Y5PH63L2R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100 V, 0.01 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100 V, 0.01 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D103K43Y5PH63L2R can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 100 V, Y5P, 0.01 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: D103K43Y5PH63L2R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100 V, 0.01 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100 V, 0.01 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D103K43Y5PH63L2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - D103K43Y5PH63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103K43Y5PH63L2R-ND
Ceramic Capacitors D103K43Y5PH63L2R-ND
10000pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

10000pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360025-D103K43Y5PH63L2R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360025-D103K43Y5PH63L2R
Capacitors - Ceramic Capacitors 1360025-D103K43Y5PH63L2R
Win Source Part Number: 1360025-D103K43Y5PH6 3L2R Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: D Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 100V Applications: General Purpose Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.433" Dia (11.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5P (B) Lead Style: Straight

Win Source Part Number: 1360025-D103K43Y5PH63L2R
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -30°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: D
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 100V
Applications: General Purpose
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.433" Dia (11.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5P (B)
Lead Style: Straight

Buy Now Datasheet
Cap, Cer, Y5P, 0.01Uf, 100V, Rad; Capacitance Vishay - 81R2214 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Cer, Y5P, 0.01Uf, 100V, Rad; Capacitance Vishay
81R2214
Cap, Cer, Y5P, 0.01Uf, 100V, Rad; Capacitance Vishay 81R2214
CAP, CER, Y5P, 0.01UF, 100V, RAD; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:PC Pin; Product Range:VISHAY - D Series; Series Name:D RoHS Compliant: Yes

CAP, CER, Y5P, 0.01UF, 100V, RAD; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:PC Pin; Product Range:VISHAY - D Series; Series Name:D RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-D103K43Y5PH63L2R D103K43Y5PH63L2R-ND 1360025-D103K43Y5PH63L2R 81R2214
Product Name Through-Hole 100 V 0.01 uF Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Cer, Y5P, 0.01Uf, 100V, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers