Vishay Intertechnology, Inc. Ceramic Capacitors D103K39Y5PF6TJ5R

Description
10000pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103K39Y5PF6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103K39Y5PF6TJ5R-ND
Ceramic Capacitors D103K39Y5PF6TJ5R-ND
10000pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

10000pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 980840-D103K39Y5PF6TJ5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
980840-D103K39Y5PF6TJ5R
Capacitors - Ceramic Capacitors 980840-D103K39Y5PF6TJ5R
Win Source Part Number: 980840-D103K39Y5PF6T J5R Category: Capacitors>Ceramic Capacitors Series: D Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: Y5P (B) Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 980840-D103K39Y5PF6TJ5R
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: Y5P (B)
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -30°C ~ 125°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-D103K39Y5PF6TJ5R
10000PF 50V Capacitor 60-D103K39Y5PF6TJ5R
CAP CER 10000PF 50V Y5P RADIAL Product overview: D103K39Y5PF6TJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D103K39Y5PF6TJ5R can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V Y5P RADIAL Product overview: D103K39Y5PF6TJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D103K39Y5PF6TJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D 50V 10Nf ± 10% Y5P Reel E3 Vishay - 91K7192 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 10Nf ± 10% Y5P Reel E3 Vishay
91K7192
D 50V 10Nf ± 10% Y5P Reel E3 Vishay 91K7192
D 50V 10nF ± 10% Y5P REEL e3

D 50V 10nF ± 10% Y5P REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - D103K39Y5PF6TJ5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D103K39Y5PF6TJ5R
Capacitors - Ceramic Capacitors D103K39Y5PF6TJ5R
CAP CER 10000PF 50V Y5P RADIAL

CAP CER 10000PF 50V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number D103K39Y5PF6TJ5R-ND 980840-D103K39Y5PF6TJ5R 60-D103K39Y5PF6TJ5R 91K7192 D103K39Y5PF6TJ5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 10000PF 50V Capacitor D 50V 10Nf ± 10% Y5P Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - M39014/011312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details