Vishay Intertechnology, Inc. Ceramic Capacitors D102Z20Z5UH65J5R

Description
1000pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1000pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D102Z20Z5UH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D102Z20Z5UH65J5R-ND
Ceramic Capacitors D102Z20Z5UH65J5R-ND
1000pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

1000pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D102Z20Z5UH65J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D102Z20Z5UH65J5R
Ceramic Capacitors D102Z20Z5UH65J5R
CAP CER 1000PF 100V Z5U RADIAL

CAP CER 1000PF 100V Z5U RADIAL

Supplier's Site Datasheet
D 100V 1Nf -20/% Z5U Bulk E3 Vishay - 91K7190 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1Nf -20/% Z5U Bulk E3 Vishay
91K7190
D 100V 1Nf -20/% Z5U Bulk E3 Vishay 91K7190
D 100V 1NF -20/% Z5U BULK E3

D 100V 1NF -20/% Z5U BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - D102Z20Z5UH65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D102Z20Z5UH65J5R
Capacitors - Ceramic Capacitors D102Z20Z5UH65J5R
CAP CER 1000PF 100V Z5U RADIAL

CAP CER 1000PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D102Z20Z5UH65J5R-ND D102Z20Z5UH65J5R 91K7190 D102Z20Z5UH65J5R
Product Name Ceramic Capacitors Ceramic Capacitors D 100V 1Nf -20/% Z5U Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Film Paper Film Capacitors - 105K250CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers