Vishay Intertechnology, Inc. Ceramic Capacitors D102Z20Y5VL6TJ5R

Description
1000pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1000pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D102Z20Y5VL6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D102Z20Y5VL6TJ5R-ND
Ceramic Capacitors D102Z20Y5VL6TJ5R-ND
1000pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc

1000pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,1Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay - 91K7181 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay
91K7181
Capacitor,ceramic,1Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay 91K7181
Capacitor,Ceramic,1n F,500VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Capacitor,Ceramic,1nF,500VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - D102Z20Y5VL6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D102Z20Y5VL6TJ5R
Capacitors - Ceramic Capacitors D102Z20Y5VL6TJ5R
CAP CER 1000PF 500V Y5V RADIAL

CAP CER 1000PF 500V Y5V RADIAL

Supplier's Site
Ceramic Capacitors - D102Z20Y5VL6TJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D102Z20Y5VL6TJ5R
Ceramic Capacitors D102Z20Y5VL6TJ5R
CAP CER 1000PF 500V Y5V RADIAL

CAP CER 1000PF 500V Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D102Z20Y5VL6TJ5R-ND 91K7181 D102Z20Y5VL6TJ5R D102Z20Y5VL6TJ5R
Product Name Ceramic Capacitors Capacitor,ceramic,1Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK05BX471K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11CF6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details