Vishay Intertechnology, Inc. Ceramic Capacitors D102Z20Y5VH65J5R

Description
1000pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1000pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D102Z20Y5VH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D102Z20Y5VH65J5R-ND
Ceramic Capacitors D102Z20Y5VH65J5R-ND
1000pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

1000pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D102Z20Y5VH65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D102Z20Y5VH65J5R
Capacitors - Ceramic Capacitors D102Z20Y5VH65J5R
CAP CER 1000PF 100V Y5V RADIAL

CAP CER 1000PF 100V Y5V RADIAL

Supplier's Site
D 100V 1Nf -20/% Y5V Bulk E3 Vishay - 91K7179 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1Nf -20/% Y5V Bulk E3 Vishay
91K7179
D 100V 1Nf -20/% Y5V Bulk E3 Vishay 91K7179
D 100V 1NF -20/% Y5V BULK E3

D 100V 1NF -20/% Y5V BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D102Z20Y5VH65J5R-ND D102Z20Y5VH65J5R 91K7179
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 1Nf -20/% Y5V Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details