Vishay Intertechnology, Inc. Ceramic Capacitors D102Z20Y5VF6UJ5R

Description
1000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D102Z20Y5VF6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D102Z20Y5VF6UJ5R-ND
Ceramic Capacitors D102Z20Y5VF6UJ5R-ND
1000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc

1000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D102Z20Y5VF6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D102Z20Y5VF6UJ5R
Capacitors - Ceramic Capacitors D102Z20Y5VF6UJ5R
CAP CER 1000PF 50V Y5V RADIAL

CAP CER 1000PF 50V Y5V RADIAL

Supplier's Site
D 50V 1Nf -20/% Y5V Ammo E3 Vishay - 91K7171 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 1Nf -20/% Y5V Ammo E3 Vishay
91K7171
D 50V 1Nf -20/% Y5V Ammo E3 Vishay 91K7171
D 50V 1NF -20/% Y5V AMMO E3

D 50V 1NF -20/% Y5V AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D102Z20Y5VF6UJ5R-ND D102Z20Y5VF6UJ5R 91K7171
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 1Nf -20/% Y5V Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers