Vishay Intertechnology, Inc. Ceramic Capacitors D102M20Z5UH6UL2R

Description
1000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D102M20Z5UH6UL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D102M20Z5UH6UL2R-ND
Ceramic Capacitors D102M20Z5UH6UL2R-ND
1000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

1000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D102M20Z5UH6UL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D102M20Z5UH6UL2R
Capacitors - Ceramic Capacitors D102M20Z5UH6UL2R
CAP CER 1000PF 100V Z5U RADIAL

CAP CER 1000PF 100V Z5U RADIAL

Supplier's Site
D 100V 1Nf ± 20% Z5U Ammo E3 Vishay - 91K7162 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1Nf ± 20% Z5U Ammo E3 Vishay
91K7162
D 100V 1Nf ± 20% Z5U Ammo E3 Vishay 91K7162
D 100V 1nF ± 20% Z5U AMMO e3

D 100V 1nF ± 20% Z5U AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D102M20Z5UH6UL2R-ND D102M20Z5UH6UL2R 91K7162
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 1Nf ± 20% Z5U Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.1uF;Multilayer;Radial;100 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186303 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details