Vishay Intertechnology, Inc. Ceramic Capacitors D102M20Z5UH63J5R

Description
1000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D102M20Z5UH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D102M20Z5UH63J5R-ND
Ceramic Capacitors D102M20Z5UH63J5R-ND
1000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

1000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D102M20Z5UH63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D102M20Z5UH63J5R
Capacitors - Ceramic Capacitors D102M20Z5UH63J5R
CAP CER 1000PF 100V Z5U RADIAL

CAP CER 1000PF 100V Z5U RADIAL

Supplier's Site
D 100V 1Nf ± 20% Z5U Bulk E3 Vishay - 91K7163 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1Nf ± 20% Z5U Bulk E3 Vishay
91K7163
D 100V 1Nf ± 20% Z5U Bulk E3 Vishay 91K7163
D 100V 1nF ± 20% Z5U BULK e3

D 100V 1nF ± 20% Z5U BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D102M20Z5UH63J5R-ND D102M20Z5UH63J5R 91K7163
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 1Nf ± 20% Z5U Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - M39014/021411-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details