Vishay Intertechnology, Inc. Ceramic Capacitors D102M20Z5UF6UJ5R

Description
1000pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D102M20Z5UF6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D102M20Z5UF6UJ5R-ND
Ceramic Capacitors D102M20Z5UF6UJ5R-ND
1000pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

1000pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D102M20Z5UF6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D102M20Z5UF6UJ5R
Capacitors - Ceramic Capacitors D102M20Z5UF6UJ5R
CAP CER 1000PF 50V Z5U RADIAL

CAP CER 1000PF 50V Z5U RADIAL

Supplier's Site
D 50V 1Nf ± 20% Z5U Ammo E3 Vishay - 91K7157 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 1Nf ± 20% Z5U Ammo E3 Vishay
91K7157
D 50V 1Nf ± 20% Z5U Ammo E3 Vishay 91K7157
D 50V 1nF ± 20% Z5U AMMO e3

D 50V 1nF ± 20% Z5U AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D102M20Z5UF6UJ5R-ND D102M20Z5UF6UJ5R 91K7157
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 1Nf ± 20% Z5U Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers