Vishay Intertechnology, Inc. Ceramic Capacitors D102K29X7RL6UJ5R

Description
1000pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D102K29X7RL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D102K29X7RL6UJ5R-ND
Ceramic Capacitors D102K29X7RL6UJ5R-ND
1000pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

1000pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
D 500V 1Nf ±10% X7R Ammo E3 Vishay - 91K7153 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 1Nf ±10% X7R Ammo E3 Vishay
91K7153
D 500V 1Nf ±10% X7R Ammo E3 Vishay 91K7153
D 500V 1nF ±10% X7R AMMO e3

D 500V 1nF ±10% X7R AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D102K29X7RL6UJ5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D102K29X7RL6UJ5R
Capacitors - Ceramic Capacitors D102K29X7RL6UJ5R
CAP CER 1000PF 500V X7R RADIAL

CAP CER 1000PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number D102K29X7RL6UJ5R-ND 91K7153 D102K29X7RL6UJ5R
Product Name Ceramic Capacitors D 500V 1Nf ±10% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details