Vishay Intertechnology, Inc. Ceramic Capacitors D102K25Y5PL6TL5R

Description
1000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D102K25Y5PL6TL5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D102K25Y5PL6TL5R-ND
Ceramic Capacitors D102K25Y5PL6TL5R-ND
1000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

1000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 500V 1Nf ± 10% Y5P Reel E3 Vishay - 91K7145 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 1Nf ± 10% Y5P Reel E3 Vishay
91K7145
D 500V 1Nf ± 10% Y5P Reel E3 Vishay 91K7145
D 500V 1nF ± 10% Y5P REEL e3

D 500V 1nF ± 10% Y5P REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - D102K25Y5PL6TL5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D102K25Y5PL6TL5R
Capacitors - Ceramic Capacitors D102K25Y5PL6TL5R
CAP CER 1000PF 500V Y5P RADIAL

CAP CER 1000PF 500V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D102K25Y5PL6TL5R-ND 91K7145 D102K25Y5PL6TL5R
Product Name Ceramic Capacitors D 500V 1Nf ± 10% Y5P Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0603C102K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details