Vishay Intertechnology, Inc. Ceramic Capacitors D102K20Y5PF6TJ5R

Description
1000pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D102K20Y5PF6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D102K20Y5PF6TJ5R-ND
Ceramic Capacitors D102K20Y5PF6TJ5R-ND
1000pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

1000pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D102K20Y5PF6TJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D102K20Y5PF6TJ5R
Ceramic Capacitors D102K20Y5PF6TJ5R
CAP CER 1000PF 50V Y5P RADIAL

CAP CER 1000PF 50V Y5P RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - D102K20Y5PF6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D102K20Y5PF6TJ5R
Capacitors - Ceramic Capacitors D102K20Y5PF6TJ5R
CAP CER 1000PF 50V Y5P RADIAL

CAP CER 1000PF 50V Y5P RADIAL

Supplier's Site
D 50V 1Nf ± 10% Y5P Reel E3 Vishay - 91K7122 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 1Nf ± 10% Y5P Reel E3 Vishay
91K7122
D 50V 1Nf ± 10% Y5P Reel E3 Vishay 91K7122
D 50V 1nF ± 10% Y5P REEL e3

D 50V 1nF ± 10% Y5P REEL e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D102K20Y5PF6TJ5R-ND D102K20Y5PF6TJ5R D102K20Y5PF6TJ5R 91K7122
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 1Nf ± 10% Y5P Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers