Vishay Intertechnology, Inc. Ceramic Capacitors D101M20Y5PF6UJ5R

Description
100pF ±20% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D101M20Y5PF6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D101M20Y5PF6UJ5R-ND
Ceramic Capacitors D101M20Y5PF6UJ5R-ND
100pF ±20% 50V Ceramic Capacitor Y5P (B) Radial, Disc

100pF ±20% 50V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D101M20Y5PF6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D101M20Y5PF6UJ5R
Capacitors - Ceramic Capacitors D101M20Y5PF6UJ5R
CAP CER 100PF 50V Y5P RADIAL

CAP CER 100PF 50V Y5P RADIAL

Supplier's Site
D 50V 100Pf ± 20% Y5P Ammo E3 Vishay - 21M7476 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 100Pf ± 20% Y5P Ammo E3 Vishay
21M7476
D 50V 100Pf ± 20% Y5P Ammo E3 Vishay 21M7476
D 50V 100pF ± 20% Y5P AMMO e3

D 50V 100pF ± 20% Y5P AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D101M20Y5PF6UJ5R-ND D101M20Y5PF6UJ5R 21M7476
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 100Pf ± 20% Y5P Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details