Vishay Intertechnology, Inc. Ceramic Capacitors D101K20Y5PH65J5R

Description
100pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D101K20Y5PH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D101K20Y5PH65J5R-ND
Ceramic Capacitors D101K20Y5PH65J5R-ND
100pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

100pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D101K20Y5PH65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D101K20Y5PH65J5R
Capacitors - Ceramic Capacitors D101K20Y5PH65J5R
CAP CER 100PF 100V Y5P RADIAL

CAP CER 100PF 100V Y5P RADIAL

Supplier's Site
D 100V 100Pf ± 10% Y5P Bulk E3 Vishay - 91K7112 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 100Pf ± 10% Y5P Bulk E3 Vishay
91K7112
D 100V 100Pf ± 10% Y5P Bulk E3 Vishay 91K7112
D 100V 100pF ± 10% Y5P BULK e3

D 100V 100pF ± 10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D101K20Y5PH65J5R-ND D101K20Y5PH65J5R 91K7112
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 100Pf ± 10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details