Vishay Intertechnology, Inc. Ceramic Capacitors D101K20X7RL6UJ5R

Description
100pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D101K20X7RL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D101K20X7RL6UJ5R-ND
Ceramic Capacitors D101K20X7RL6UJ5R-ND
100pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

100pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D101K20X7RL6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D101K20X7RL6UJ5R
Capacitors - Ceramic Capacitors D101K20X7RL6UJ5R
CAP CER 100PF 500V X7R RADIAL

CAP CER 100PF 500V X7R RADIAL

Supplier's Site
D 500V 100Pf ±10% X7R Ammo E3 Vishay - 91K7100 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 100Pf ±10% X7R Ammo E3 Vishay
91K7100
D 500V 100Pf ±10% X7R Ammo E3 Vishay 91K7100
D 500V 100pF ±10% X7R AMMO e3

D 500V 100pF ±10% X7R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D101K20X7RL6UJ5R-ND D101K20X7RL6UJ5R 91K7100
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 500V 100Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details