Vishay Intertechnology, Inc. Ceramic Capacitors D101K20X7RL6TJ5R

Description
100pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D101K20X7RL6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D101K20X7RL6TJ5R-ND
Ceramic Capacitors D101K20X7RL6TJ5R-ND
100pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

100pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
D 500V 100Pf ±10% X7R Reel E3 Vishay - 91K7099 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 100Pf ±10% X7R Reel E3 Vishay
91K7099
D 500V 100Pf ±10% X7R Reel E3 Vishay 91K7099
D 500V 100pF ±10% X7R REEL e3

D 500V 100pF ±10% X7R REEL e3

Supplier's Site
Ceramic Capacitors - D101K20X7RL6TJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D101K20X7RL6TJ5R
Ceramic Capacitors D101K20X7RL6TJ5R
CAP CER 100PF 500V X7R RADIAL

CAP CER 100PF 500V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - D101K20X7RL6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D101K20X7RL6TJ5R
Capacitors - Ceramic Capacitors D101K20X7RL6TJ5R
CAP CER 100PF 500V X7R RADIAL

CAP CER 100PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D101K20X7RL6TJ5R-ND 91K7099 D101K20X7RL6TJ5R D101K20X7RL6TJ5R
Product Name Ceramic Capacitors D 500V 100Pf ±10% X7R Reel E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 116228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details