Vishay Intertechnology, Inc. Ceramic Capacitors D101K20X7RH6UJ5R

Description
100pF ±10% 100V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 100V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D101K20X7RH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D101K20X7RH6UJ5R-ND
Ceramic Capacitors D101K20X7RH6UJ5R-ND
100pF ±10% 100V Ceramic Capacitor X7R Radial, Disc

100pF ±10% 100V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D101K20X7RH6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D101K20X7RH6UJ5R
Ceramic Capacitors D101K20X7RH6UJ5R
CAP CER 100PF 100V X7R RADIAL

CAP CER 100PF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - D101K20X7RH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D101K20X7RH6UJ5R
Capacitors - Ceramic Capacitors D101K20X7RH6UJ5R
CAP CER 100PF 100V X7R RADIAL

CAP CER 100PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D101K20X7RH6UJ5R-ND D101K20X7RH6UJ5R D101K20X7RH6UJ5R
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details