Vishay Intertechnology, Inc. Ceramic Capacitors D101K20X7RF6UJ5R

Description
100pF ±10% 50V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 50V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D101K20X7RF6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D101K20X7RF6UJ5R-ND
Ceramic Capacitors D101K20X7RF6UJ5R-ND
100pF ±10% 50V Ceramic Capacitor X7R Radial, Disc

100pF ±10% 50V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
D 50V 100Pf ±10% X7R Ammo E3 Vishay - 21M7475 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 100Pf ±10% X7R Ammo E3 Vishay
21M7475
D 50V 100Pf ±10% X7R Ammo E3 Vishay 21M7475
D 50V 100pF ±10% X7R AMMO e3

D 50V 100pF ±10% X7R AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D101K20X7RF6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D101K20X7RF6UJ5R
Capacitors - Ceramic Capacitors D101K20X7RF6UJ5R
CAP CER 100PF 50V X7R RADIAL

CAP CER 100PF 50V X7R RADIAL

Supplier's Site
Ceramic Capacitors - D101K20X7RF6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D101K20X7RF6UJ5R
Ceramic Capacitors D101K20X7RF6UJ5R
CAP CER 100PF 50V X7R RADIAL

CAP CER 100PF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D101K20X7RF6UJ5R-ND 21M7475 D101K20X7RF6UJ5R D101K20X7RF6UJ5R
Product Name Ceramic Capacitors D 50V 100Pf ±10% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH8R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details