Vishay Intertechnology, Inc. Ceramic Capacitors D101J20SL0F6TJ5R

Description
100pF ±5% 50V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D101J20SL0F6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D101J20SL0F6TJ5R-ND
Ceramic Capacitors D101J20SL0F6TJ5R-ND
100pF ±5% 50V Ceramic Capacitor SL Radial, Disc

100pF ±5% 50V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D101J20SL0F6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D101J20SL0F6TJ5R
Capacitors - Ceramic Capacitors D101J20SL0F6TJ5R
CAP CER 100PF 50V SL RADIAL

CAP CER 100PF 50V SL RADIAL

Supplier's Site
D 50V 100Pf ± 5% Sl0 Reel E3 Vishay - 91K7081 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 100Pf ± 5% Sl0 Reel E3 Vishay
91K7081
D 50V 100Pf ± 5% Sl0 Reel E3 Vishay 91K7081
D 50V 100pF ± 5% SL0 REEL e3

D 50V 100pF ± 5% SL0 REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D101J20SL0F6TJ5R-ND D101J20SL0F6TJ5R 91K7081
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 100Pf ± 5% Sl0 Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details