Vishay Intertechnology, Inc. 100PF 50V Capacitor D101J20SL0F63L5R

Description
CAP CER 100PF 50V SL RADIAL Product overview: D101J20SL0F63L5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D101J20SL0F63L5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100PF 50V SL RADIAL Product overview: D101J20SL0F63L5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D101J20SL0F63L5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 50V Capacitor
60-D101J20SL0F63L5R
100PF 50V Capacitor 60-D101J20SL0F63L5R
CAP CER 100PF 50V SL RADIAL Product overview: D101J20SL0F63L5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D101J20SL0F63L5R can be used for catalog matching and distributor lookup.

CAP CER 100PF 50V SL RADIAL Product overview: D101J20SL0F63L5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D101J20SL0F63L5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1126680-D101J20SL0F63L5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1126680-D101J20SL0F63L5R
Capacitors - Ceramic Capacitors 1126680-D101J20SL0F63L5R
Win Source Part Number: 1126680-D101J20SL0F6 3L5R Category: Capacitors>Ceramic Capacitors Series: D Package: Bulk Applications: General Purpose Standard Package: 1,000 Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: SL Lead Spacing: 0.197" (5.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1126680-D101J20SL0F63L5R
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Bulk
Applications: General Purpose
Standard Package: 1,000
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: SL
Lead Spacing: 0.197" (5.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Ceramic Capacitors - D101J20SL0F63L5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D101J20SL0F63L5R-ND
Ceramic Capacitors D101J20SL0F63L5R-ND
100pF ±5% 50V Ceramic Capacitor SL Radial, Disc

100pF ±5% 50V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D101J20SL0F63L5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D101J20SL0F63L5R
Capacitors - Ceramic Capacitors D101J20SL0F63L5R
CAP CER 100PF 50V SL RADIAL

CAP CER 100PF 50V SL RADIAL

Supplier's Site
D 50V 100Pf ± 5% Sl0 Bulk E3 Vishay - 21M7473 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 100Pf ± 5% Sl0 Bulk E3 Vishay
21M7473
D 50V 100Pf ± 5% Sl0 Bulk E3 Vishay 21M7473
D 50V 100pF ± 5% SL0 BULK e3

D 50V 100pF ± 5% SL0 BULK e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-D101J20SL0F63L5R 1126680-D101J20SL0F63L5R D101J20SL0F63L5R-ND D101J20SL0F63L5R 21M7473
Product Name 100PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 100Pf ± 5% Sl0 Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Capacitor, Ceramic;33pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186283 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details