Vishay Intertechnology, Inc. Through-Hole 50 V 0.0001 uF Capacitor D101J20SL0F63L2R

Description
CAPACITOR, CERAMIC, 50 V, SL0, 0.0001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: D101J20SL0F63L2R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50 V, 0.0001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50 V, 0.0001 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D101J20SL0F63L2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, CERAMIC, 50 V, SL0, 0.0001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: D101J20SL0F63L2R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50 V, 0.0001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50 V, 0.0001 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D101J20SL0F63L2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 50 V 0.0001 uF Capacitor
60-D101J20SL0F63L2R
Through-Hole 50 V 0.0001 uF Capacitor 60-D101J20SL0F63L2R
CAPACITOR, CERAMIC, 50 V, SL0, 0.0001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: D101J20SL0F63L2R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50 V, 0.0001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50 V, 0.0001 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D101J20SL0F63L2R can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 50 V, SL0, 0.0001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: D101J20SL0F63L2R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50 V, 0.0001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50 V, 0.0001 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D101J20SL0F63L2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - D101J20SL0F63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D101J20SL0F63L2R-ND
Ceramic Capacitors D101J20SL0F63L2R-ND
100pF ±5% 50V Ceramic Capacitor SL Radial, Disc

100pF ±5% 50V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 992250-D101J20SL0F63L2R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
992250-D101J20SL0F63L2R
Capacitors - Ceramic Capacitors 992250-D101J20SL0F63L2R
Win Source Part Number: 992250-D101J20SL0F63 L2R Category: Capacitors>Ceramic Capacitors Series: D Package: Bulk Applications: General Purpose Standard Package: 1,000 Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: SL Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 992250-D101J20SL0F63L2R
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Bulk
Applications: General Purpose
Standard Package: 1,000
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: SL
Lead Spacing: 0.098" (2.50mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D101J20SL0F63L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D101J20SL0F63L2R
Capacitors - Ceramic Capacitors D101J20SL0F63L2R
CAP CER 100PF 50V SL RADIAL

CAP CER 100PF 50V SL RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-D101J20SL0F63L2R D101J20SL0F63L2R-ND 992250-D101J20SL0F63L2R D101J20SL0F63L2R
Product Name Through-Hole 50 V 0.0001 uF Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details