Vishay Intertechnology, Inc. Ceramic Capacitors D101G39U2JL65J5R

Description
100pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
100pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D101G39U2JL65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D101G39U2JL65J5R-ND
Ceramic Capacitors D101G39U2JL65J5R-ND
100pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

100pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 500V 100Pf ±2% U2J Bulk E3 Vishay - 91K7074 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 100Pf ±2% U2J Bulk E3 Vishay
91K7074
D 500V 100Pf ±2% U2J Bulk E3 Vishay 91K7074
D 500V 100pF ±2% U2J BULK e3

D 500V 100pF ±2% U2J BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D101G39U2JL65J5R-ND 91K7074
Product Name Ceramic Capacitors D 500V 100Pf ±2% U2J Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details