Vishay Intertechnology, Inc. Ceramic Capacitors D101G29U2JH6TL2R

Description
100pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
100pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D101G29U2JH6TL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D101G29U2JH6TL2R-ND
Ceramic Capacitors D101G29U2JH6TL2R-ND
100pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

100pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D101G29U2JH6TL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D101G29U2JH6TL2R
Capacitors - Ceramic Capacitors D101G29U2JH6TL2R
CAP CER 100PF 100V U2J RADIAL

CAP CER 100PF 100V U2J RADIAL

Supplier's Site
D 100V 100Pf ±2% U2J Reel E3 Vishay - 91K7060 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 100Pf ±2% U2J Reel E3 Vishay
91K7060
D 100V 100Pf ±2% U2J Reel E3 Vishay 91K7060
D 100V 100pF ±2% U2J REEL e3

D 100V 100pF ±2% U2J REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D101G29U2JH6TL2R-ND D101G29U2JH6TL2R 91K7060
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 100Pf ±2% U2J Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details